Pasternack RF and Wireless - RF Amplifiers PE15A3306

Description
2.4 dB NF, 10.5 dBm P1dB, 26.5 G
Description
2.4 dB NF, 10.5 dBm P1dB, 26.5 G

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - PE15A3306 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3306
RF and Wireless - RF Amplifiers PE15A3306
2.4 dB NF, 10.5 dBm P1dB, 26.5 G

2.4 dB NF, 10.5 dBm P1dB, 26.5 G

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number PE15A3306
Product Name RF and Wireless - RF Amplifiers
Frequency Range 26500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
2.4–2.5 GHz WLAN/Zigbee® Power Amplifier - SKY65006-348LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
View Details
5 suppliers
6-18 GHz Broadband Low Noise Amplifier - ADM-10709PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details