Pasternack RF Amplifiers PE15A3305

Description
44 dB Gain, 4 dB NF, 11 dBm P1dB
Request a Quote Datasheet
Description
44 dB Gain, 4 dB NF, 11 dBm P1dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3305-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3305-ND
RF Amplifiers 6099-PE15A3305-ND
44 dB Gain, 4 dB NF, 11 dBm P1dB

44 dB Gain, 4 dB NF, 11 dBm P1dB

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3305 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3305
RF and Wireless - RF Amplifiers PE15A3305
44 dB Gain, 4 dB NF, 11 dBm P1dB

44 dB Gain, 4 dB NF, 11 dBm P1dB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3305-ND PE15A3305
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz 18000 to 40000 MHz
Minimum Gain 44 dB ? to 44 dB
Maximum Gain 44 dB 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
GPS / GLONASS / COMPASS LNA - BGA825L6S - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 17 dB
View Details