Pasternack RF Amplifiers PE15A3303

Description
2.3 dB NF, 11 dBm P1dB, 18 GHz t
Request a Quote Datasheet
Description
2.3 dB NF, 11 dBm P1dB, 18 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3303-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3303-ND
RF Amplifiers 6099-PE15A3303-ND
2.3 dB NF, 11 dBm P1dB, 18 GHz t

2.3 dB NF, 11 dBm P1dB, 18 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3303 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3303
RF and Wireless - RF Amplifiers PE15A3303
2.3 dB NF, 11 dBm P1dB, 18 GHz t

2.3 dB NF, 11 dBm P1dB, 18 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3303-ND PE15A3303
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 26500 MHz 18000 to 26500 MHz
Minimum Gain 32 dB ? to 32 dB
Maximum Gain 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - 448-BGA9H1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details