Pasternack RF Amplifiers PE15A3293

Description
2.5 dB NF, 6 GHz to 12 GHz, Low
Request a Quote Datasheet
Description
2.5 dB NF, 6 GHz to 12 GHz, Low
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3293-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3293-ND
RF Amplifiers 6099-PE15A3293-ND
2.5 dB NF, 6 GHz to 12 GHz, Low

2.5 dB NF, 6 GHz to 12 GHz, Low

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3293 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3293
RF and Wireless - RF Amplifiers PE15A3293
2.5 dB NF, 6 GHz to 12 GHz, Low

2.5 dB NF, 6 GHz to 12 GHz, Low

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3293-ND PE15A3293
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
1.93 GHz to 1.99 GHz Small-Cell Power Amplifier Module - AWB7123H - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1930 to 1990 MHz
View Details