Pasternack RF Amplifiers PE15A3292

Description
2.5 dB NF, 7 dBm P1dB, 6 GHz to
Request a Quote Datasheet
Description
2.5 dB NF, 7 dBm P1dB, 6 GHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3292-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3292-ND
RF Amplifiers 6099-PE15A3292-ND
2.5 dB NF, 7 dBm P1dB, 6 GHz to

2.5 dB NF, 7 dBm P1dB, 6 GHz to

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3292 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3292
RF and Wireless - RF Amplifiers PE15A3292
2.5 dB NF, 7 dBm P1dB, 6 GHz to

2.5 dB NF, 7 dBm P1dB, 6 GHz to

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3292-ND PE15A3292
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 950 MHz to 2150 MHz, 75Ω, SOT-89 Style Package - PGA-106W-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details