Pasternack RF Amplifiers PE15A3291

Description
2.5 dB NF, 13 dBm P1dB, 2 GHz to
Request a Quote Datasheet
Description
2.5 dB NF, 13 dBm P1dB, 2 GHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3291-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3291-ND
RF Amplifiers 6099-PE15A3291-ND
2.5 dB NF, 13 dBm P1dB, 2 GHz to

2.5 dB NF, 13 dBm P1dB, 2 GHz to

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3291 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3291
RF and Wireless - RF Amplifiers PE15A3291
2.5 dB NF, 13 dBm P1dB, 2 GHz to

2.5 dB NF, 13 dBm P1dB, 2 GHz to

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3291-ND PE15A3291
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 8000 MHz 2000 to 8000 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-6000-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 25 dB
View Details
Specs
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details