Pasternack RF Amplifiers PE15A3264

Description
600 mW Psat, 800 MHz to 5.5 GHz,
Request a Quote Datasheet
Description
600 mW Psat, 800 MHz to 5.5 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3264-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3264-ND
RF Amplifiers 6099-PE15A3264-ND
600 mW Psat, 800 MHz to 5.5 GHz,

600 mW Psat, 800 MHz to 5.5 GHz,

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3264 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3264
RF and Wireless - RF Amplifiers PE15A3264
600 mW Psat, 800 MHz to 5.5 GHz

600 mW Psat, 800 MHz to 5.5 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3264-ND PE15A3264
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 5500 MHz
Minimum Gain 20 dB ? to 25 dB
Maximum Gain 20 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
RF Amplifiers - 448-BGAP2S30AE6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details