Pasternack RF Amplifiers PE15A3259

Description
2.5 dB NF, 22 dBm P1dB, 6 GHz to
Request a Quote Datasheet
Description
2.5 dB NF, 22 dBm P1dB, 6 GHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3259-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3259-ND
RF Amplifiers 6099-PE15A3259-ND
2.5 dB NF, 22 dBm P1dB, 6 GHz to

2.5 dB NF, 22 dBm P1dB, 6 GHz to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A3259-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
Minimum Gain 41 dB
Maximum Gain 41 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 448-BGA7P220E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 863-1061-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; DBS, HLAN, WLAN
Frequency Range 0.0 to 12000 MHz
View Details
4 suppliers