Pasternack RF Amplifiers PE15A3257

Description
3 dB NF, 14 dBm P1dB, 2 GHz to 1
Request a Quote Datasheet
Description
3 dB NF, 14 dBm P1dB, 2 GHz to 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3257-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3257-ND
RF Amplifiers 6099-PE15A3257-ND
3 dB NF, 14 dBm P1dB, 2 GHz to 1

3 dB NF, 14 dBm P1dB, 2 GHz to 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A3257-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz
Minimum Gain 30.5 dB
Maximum Gain 30.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGM7LMHM4L12E6327XTSA1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 700 to 2700 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
869-960 MHz Low-Noise Linear Power Amplifier Driver - SKY65173-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 869 to 960 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers