Pasternack RF Amplifiers PE15A3255

Description
3 dB NF, 18 dBm Psat, 100 MHz to
Request a Quote Datasheet
Description
3 dB NF, 18 dBm Psat, 100 MHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3255-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3255-ND
RF Amplifiers 6099-PE15A3255-ND
3 dB NF, 18 dBm Psat, 100 MHz to

3 dB NF, 18 dBm Psat, 100 MHz to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A3255-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 100 to 18000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8834TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details