Pasternack RF Amplifiers PE15A3254

Description
3 dB NF, 20 dBm P1dB, 30 MHz to
Request a Quote Datasheet
Description
3 dB NF, 20 dBm P1dB, 30 MHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3254-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3254-ND
RF Amplifiers 6099-PE15A3254-ND
3 dB NF, 20 dBm P1dB, 30 MHz to

3 dB NF, 20 dBm P1dB, 30 MHz to

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3254 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3254
RF and Wireless - RF Amplifiers PE15A3254
3 dB NF, 20 dBm P1dB, 30 MHz to

3 dB NF, 20 dBm P1dB, 30 MHz to

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3254-ND PE15A3254
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 20000 MHz 30 to 20000 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4486A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
Low Noise Amplifiers - NLA-12000-40000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details