Pasternack RF Amplifiers PE15A3038

Description
18 dBm P1dB, 2 GHz to 35 GHz, Me
Request a Quote Datasheet
Description
18 dBm P1dB, 2 GHz to 35 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3038-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3038-ND
RF Amplifiers 6099-PE15A3038-ND
18 dBm P1dB, 2 GHz to 35 GHz, Me

18 dBm P1dB, 2 GHz to 35 GHz, Me

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A3038-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 2000 to 35000 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2565T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
Specs
Applications RF Microwave
View Details