Pasternack RF Amplifiers PE15A3017

Description
500 mW P1dB, 6 GHz to 18 GHz, Me
Request a Quote Datasheet
Description
500 mW P1dB, 6 GHz to 18 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3017-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3017-ND
RF Amplifiers 6099-PE15A3017-ND
500 mW P1dB, 6 GHz to 18 GHz, Me

500 mW P1dB, 6 GHz to 18 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3017 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3017
RF and Wireless - RF Amplifiers PE15A3017
500 mW P1dB, 6 GHz to 18 GHz, Me

500 mW P1dB, 6 GHz to 18 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3017-ND PE15A3017
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz
Minimum Gain 36 dB ? to 36 dB
Maximum Gain 36 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Minimum Gain ? to 15 dB
Maximum Gain 15 dB
View Details
2.4 GHz 802.11b/g/n/ac Wi-Fi Power Amplifier - QPA5219 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PSM - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details