Pasternack RF Amplifiers PE15A3016

Description
900 mW P1dB, 2 GHz to 8 GHz, Med
Request a Quote Datasheet
Description
900 mW P1dB, 2 GHz to 8 GHz, Med
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6392-PE15A3016-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6392-PE15A3016-ND
RF Amplifiers 6392-PE15A3016-ND
900 mW P1dB, 2 GHz to 8 GHz, Med

900 mW P1dB, 2 GHz to 8 GHz, Med

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3016 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3016
RF and Wireless - RF Amplifiers PE15A3016
900 mW P1dB, 2 GHz to 8 GHz, Med

900 mW P1dB, 2 GHz to 8 GHz, Med

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6392-PE15A3016-ND PE15A3016
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 8000 MHz 2000 to 8000 MHz
Minimum Gain 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA728L7E6327XTSA1 - 104256-BGA728L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 170 to 1675 MHz
Minimum Gain 15.75 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details