Pasternack RF Amplifiers PE15A3015

Description
46 dB Gain, 24 dBm P1dB, 500 MHz
Request a Quote Datasheet
Description
46 dB Gain, 24 dBm P1dB, 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3015-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3015-ND
RF Amplifiers 6099-PE15A3015-ND
46 dB Gain, 24 dBm P1dB, 500 MHz

46 dB Gain, 24 dBm P1dB, 500 MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3015 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3015
RF and Wireless - RF Amplifiers PE15A3015
46 dB Gain, 24 dBm P1dB, 500 MHz

46 dB Gain, 24 dBm P1dB, 500 MHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3015-ND PE15A3015
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 2000 MHz 500 to 2000 MHz
Minimum Gain 46 dB ? to 46 dB
Maximum Gain 46 dB 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1500 to 2400 MHz
Minimum Gain 25 dB
View Details