Pasternack RF Amplifiers PE15A3008

Description
25 dBm P1dB, 500 MHz to 18 GHz,
Request a Quote Datasheet
Description
25 dBm P1dB, 500 MHz to 18 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3008-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3008-ND
RF Amplifiers 6099-PE15A3008-ND
25 dBm P1dB, 500 MHz to 18 GHz,

25 dBm P1dB, 500 MHz to 18 GHz,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A3008-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 500 to 18000 MHz
Minimum Gain 30.5 dB
Maximum Gain 30.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3359-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
RF Amplifiers - BGA622L7E6327XTSA1 - 118941-BGA622L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 500 to 6000 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details