Pasternack RF Amplifiers PE15A3004

Description
1 Watt Psat, 110 MHz to 6 GHz, M
Request a Quote Datasheet
Description
1 Watt Psat, 110 MHz to 6 GHz, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3004-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3004-ND
RF Amplifiers 6099-PE15A3004-ND
1 Watt Psat, 110 MHz to 6 GHz, M

1 Watt Psat, 110 MHz to 6 GHz, M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A3004-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 110 to 6000 MHz
Minimum Gain 10.5 dB
Maximum Gain 10.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - BGA619E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, CDMA2000, PCS
Frequency Range 1900 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF/IF and RFID - RF Amplifiers - 1236200-SKY65051-377LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 16 dB
View Details
3 suppliers