Pasternack RF Amplifiers PE15A2001

Description
2 GHz to 6 GHz, Log Amplifier, 4
Request a Quote Datasheet
Description
2 GHz to 6 GHz, Log Amplifier, 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A2001-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A2001-ND
RF Amplifiers 6099-PE15A2001-ND
2 GHz to 6 GHz, Log Amplifier, 4

2 GHz to 6 GHz, Log Amplifier, 4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A2001 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A2001
RF and Wireless - RF Amplifiers PE15A2001
2 GHz to 6 GHz, Log Amplifier, 4

2 GHz to 6 GHz, Log Amplifier, 4

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A2001-ND PE15A2001
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 70 dB ? to 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGA6H1BN6E6327XTSA1 - 913322-BGA6H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details