Pasternack RF Amplifiers PE15A1090

Description
2.0 dB NF Low Noise Amplifier, O
Request a Quote Datasheet
Description
2.0 dB NF Low Noise Amplifier, O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1090-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1090-ND
RF Amplifiers 6099-PE15A1090-ND
2.0 dB NF Low Noise Amplifier, O

2.0 dB NF Low Noise Amplifier, O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1090-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 8000 MHz
Minimum Gain 41 dB
Maximum Gain 41 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers - 2312-QPA3357-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier - ADM-8625PC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 750 to 8000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details