Pasternack RF Amplifiers PE15A1088

Description
3.2 dB NF Low Noise Amplifier, O
Request a Quote Datasheet
Description
3.2 dB NF Low Noise Amplifier, O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1088-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1088-ND
RF Amplifiers 6099-PE15A1088-ND
3.2 dB NF Low Noise Amplifier, O

3.2 dB NF Low Noise Amplifier, O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1088-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 10000 MHz
Minimum Gain 37 dB
Maximum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGAV1A10 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - SKY65099-360LF - 1014338-SKY65099-360LF - Win Source Electronics
Specs
Applications RF Microwave
View Details