Pasternack RF Amplifiers PE15A1079

Description
0.7 dB NF Low Noise Amplifier, O
Request a Quote Datasheet
Description
0.7 dB NF Low Noise Amplifier, O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1079-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1079-ND
RF Amplifiers 6099-PE15A1079-ND
0.7 dB NF Low Noise Amplifier, O

0.7 dB NF Low Noise Amplifier, O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1079-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 4200 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - BGA728L7E6327XTSA1 - 104256-BGA728L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 170 to 1675 MHz
Minimum Gain 15.75 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details