Pasternack RF Amplifiers PE15A1072

Description
RF Amplifier IC General Purpose 6GHz ~ 12GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 6GHz ~ 12GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1072-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1072-ND
RF Amplifiers 6099-PE15A1072-ND
RF Amplifier IC General Purpose 6GHz ~ 12GHz Module

RF Amplifier IC General Purpose 6GHz ~ 12GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1072 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1072
RF and Wireless - RF Amplifiers PE15A1072
IC RF AMP GPS 6GHZ-12GHZ MODULE

IC RF AMP GPS 6GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1072-ND PE15A1072
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 25 dB ? to 25 dB
Maximum Gain 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA612H6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2800 MHz
View Details
3 suppliers