Pasternack RF Amplifiers PE15A1071

Description
RF Amplifier IC General Purpose 6GHz ~ 18GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 6GHz ~ 18GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1071-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1071-ND
RF Amplifiers 6099-PE15A1071-ND
RF Amplifier IC General Purpose 6GHz ~ 18GHz Module

RF Amplifier IC General Purpose 6GHz ~ 18GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1071 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1071
RF and Wireless - RF Amplifiers PE15A1071
IC RF AMP GPS 6GHZ-18GHZ MODULE

IC RF AMP GPS 6GHZ-18GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1071-ND PE15A1071
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz
Minimum Gain 26 dB ? to 26 dB
Maximum Gain 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Sky5® LB/MLB/MB/HB Diversity Receive Module - SKY53746-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 81-lead
View Details