Pasternack RF Amplifiers PE15A1068

Description
RF Amplifier IC General Purpose 500MHz ~ 4GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 500MHz ~ 4GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1068-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1068-ND
RF Amplifiers 6099-PE15A1068-ND
RF Amplifier IC General Purpose 500MHz ~ 4GHz Module

RF Amplifier IC General Purpose 500MHz ~ 4GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1068 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1068
RF and Wireless - RF Amplifiers PE15A1068
IC RF AMP GPS 500MHZ-4GHZ MODULE

IC RF AMP GPS 500MHZ-4GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1068-ND PE15A1068
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 4000 MHz 500 to 4000 MHz
Minimum Gain 24 dB ? to 24 dB
Maximum Gain 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to 13 dB
View Details
RF Amplifiers - BGA924N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1559 to 1610 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details