Pasternack RF Amplifiers PE15A1067

Description
RF Amplifier IC General Purpose 700MHz ~ 2.7GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 700MHz ~ 2.7GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1067-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1067-ND
RF Amplifiers 6099-PE15A1067-ND
RF Amplifier IC General Purpose 700MHz ~ 2.7GHz Module

RF Amplifier IC General Purpose 700MHz ~ 2.7GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1067 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1067
RF and Wireless - RF Amplifiers PE15A1067
IC RF AMP GPS 700MHZ-2.7GHZ MOD

IC RF AMP GPS 700MHZ-2.7GHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1067-ND PE15A1067
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz 700 to 2700 MHz
Minimum Gain 23 dB ? to 23 dB
Maximum Gain 23 dB 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-6000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 6000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - AWL2911P8 - 862700-AWL2911P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details