Pasternack RF Amplifiers PE15A1052

Description
RF Amplifier IC General Purpose 10MHz ~ 1GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 1GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1052-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1052-ND
RF Amplifiers 6099-PE15A1052-ND
RF Amplifier IC General Purpose 10MHz ~ 1GHz Module

RF Amplifier IC General Purpose 10MHz ~ 1GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1052 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1052
RF and Wireless - RF Amplifiers PE15A1052
IC RF AMP GPS 10MHZ-1GHZ MODULE

IC RF AMP GPS 10MHZ-1GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1052-ND PE15A1052
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1000 MHz 10 to 1000 MHz
Minimum Gain 51 dB ? to 51 dB
Maximum Gain 51 dB 51 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details