Pasternack RF Amplifiers PE15A1049

Description
RF Amplifier IC General Purpose 10MHz ~ 1GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 1GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1049-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1049-ND
RF Amplifiers 6099-PE15A1049-ND
RF Amplifier IC General Purpose 10MHz ~ 1GHz Module

RF Amplifier IC General Purpose 10MHz ~ 1GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1049 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1049
RF and Wireless - RF Amplifiers PE15A1049
IC RF AMP GPS 10MHZ-1GHZ MODULE

IC RF AMP GPS 10MHZ-1GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1049-ND PE15A1049
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1000 MHz 10 to 1000 MHz
Minimum Gain 32 dB ? to 32 dB
Maximum Gain 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
SKY58258-21 Sky5® Front-End Module for LTE and NR - SKY58258-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration (includes 16-pad ground array)
View Details