Pasternack RF Amplifiers PE15A1047

Description
RF Amplifier IC General Purpose 30kHz ~ 600MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 30kHz ~ 600MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1047-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1047-ND
RF Amplifiers 6099-PE15A1047-ND
RF Amplifier IC General Purpose 30kHz ~ 600MHz Module

RF Amplifier IC General Purpose 30kHz ~ 600MHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1047 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1047
RF and Wireless - RF Amplifiers PE15A1047
IC RF AMP GPS 30KHZ-600MHZ MOD

IC RF AMP GPS 30KHZ-600MHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1047-ND PE15A1047
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0300 to 600 MHz 0.0300 to 600 MHz
Minimum Gain 50 dB ? to 50 dB
Maximum Gain 50 dB 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-35 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 4 :1
View Details
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details