Pasternack RF Amplifiers PE15A1042

Description
37 dBm IP3, 1.8 dB NF, 22 dBm P1
Request a Quote Datasheet
Description
37 dBm IP3, 1.8 dB NF, 22 dBm P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1042-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1042-ND
RF Amplifiers 6099-PE15A1042-ND
37 dBm IP3, 1.8 dB NF, 22 dBm P1

37 dBm IP3, 1.8 dB NF, 22 dBm P1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1042-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 50 to 2000 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - PTMA210152MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1900 to 2200 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details