Pasternack RF Amplifiers PE15A1040

Description
0.5 dB NF, 16 dBm P1dB, 1.215 GH
Request a Quote Datasheet
Description
0.5 dB NF, 16 dBm P1dB, 1.215 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1040-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1040-ND
RF Amplifiers 6099-PE15A1040-ND
0.5 dB NF, 16 dBm P1dB, 1.215 GH

0.5 dB NF, 16 dBm P1dB, 1.215 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1040-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1215 to 1400 MHz
Minimum Gain 37 dB
Maximum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

8 - 16 GHz Low Noise Amplifier - CMD307 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
8-12 GHz Banded Low Noise Amplifier - ADM-10711PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details