Pasternack RF Amplifiers PE15A1039

Description
0.5 dB NF, 16 dBm P1dB, 1.215 GH
Request a Quote Datasheet
Description
0.5 dB NF, 16 dBm P1dB, 1.215 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1039-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1039-ND
RF Amplifiers 6099-PE15A1039-ND
0.5 dB NF, 16 dBm P1dB, 1.215 GH

0.5 dB NF, 16 dBm P1dB, 1.215 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1039-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1215 to 1400 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
Sky5®: 5G NR UHB Diversity Receive Module - SKY53728-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details