Pasternack RF Amplifiers PE15A1026

Description
2.2 dB NF, 13 dBm Psat, 8 GHz to
Request a Quote Datasheet
Description
2.2 dB NF, 13 dBm Psat, 8 GHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1026-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1026-ND
RF Amplifiers 6099-PE15A1026-ND
2.2 dB NF, 13 dBm Psat, 8 GHz to

2.2 dB NF, 13 dBm Psat, 8 GHz to

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1026 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1026
RF and Wireless - RF Amplifiers PE15A1026
2.2 dB NF, 13 dBm Psat, 8 GHz to

2.2 dB NF, 13 dBm Psat, 8 GHz to

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1026-ND PE15A1026
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz 8000 to 12000 MHz
Minimum Gain 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details