Pasternack RF Amplifiers PE15A1025

Description
48 dB Gain, 2.2 dB NF, 13 dBm Ps
Request a Quote Datasheet
Description
48 dB Gain, 2.2 dB NF, 13 dBm Ps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1025-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1025-ND
RF Amplifiers 6099-PE15A1025-ND
48 dB Gain, 2.2 dB NF, 13 dBm Ps

48 dB Gain, 2.2 dB NF, 13 dBm Ps

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1025 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1025
RF and Wireless - RF Amplifiers PE15A1025
48 dB Gain, 2.2 dB NF, 13 dBm Ps

48 dB Gain, 2.2 dB NF, 13 dBm Ps

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1025-ND PE15A1025
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1900 to 2200 MHz
Minimum Gain 28 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details