Pasternack RF Amplifiers PE15A1012

Description
40 DB GAIN, 31.5 DBM IP3, 0.8 DB
Request a Quote Datasheet
Description
40 DB GAIN, 31.5 DBM IP3, 0.8 DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1012-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1012-ND
RF Amplifiers 6099-PE15A1012-ND
40 DB GAIN, 31.5 DBM IP3, 0.8 DB

40 DB GAIN, 31.5 DBM IP3, 0.8 DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1012-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10 to 1000 MHz
Minimum Gain 42 dB
Maximum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1049199-BGC100GN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 600 to 2700 MHz
Package Type Surface Mount; 6-XFDFN
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65624-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 17 dB
View Details
4 suppliers