Pasternack RF Amplifiers PE15A1009

Description
25 dBm IP3, 1.4 dB NF, 11 dBm P1
Request a Quote Datasheet
Description
25 dBm IP3, 1.4 dB NF, 11 dBm P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1009-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1009-ND
RF Amplifiers 6099-PE15A1009-ND
25 dBm IP3, 1.4 dB NF, 11 dBm P1

25 dBm IP3, 1.4 dB NF, 11 dBm P1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1009-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10 to 3000 MHz
Minimum Gain 36.5 dB
Maximum Gain 36.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 400 to 6000 MHz
Minimum Gain ? to 21.5 dB
Maximum Gain 21.5 dB
View Details
DC - 55 GHz Medium Power Amplifier - QPA0009D - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range ? to 55000 MHz
View Details
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details