Pasternack RF Amplifiers PE15A1003

Description
2.2 dB NF, 13 dBm Psat, 8 GHz to
Request a Quote Datasheet
Description
2.2 dB NF, 13 dBm Psat, 8 GHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1003-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1003-ND
RF Amplifiers 6099-PE15A1003-ND
2.2 dB NF, 13 dBm Psat, 8 GHz to

2.2 dB NF, 13 dBm Psat, 8 GHz to

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1003 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1003
RF and Wireless - RF Amplifiers PE15A1003
2.2 dB NF, 13 dBm Psat, 8 GHz to

2.2 dB NF, 13 dBm Psat, 8 GHz to

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1003-ND PE15A1003
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz 8000 to 12000 MHz
Minimum Gain 38 dB ? to 38 dB
Maximum Gain 38 dB 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 1900 to 2200 MHz
Minimum Gain 28 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 24 dB
View Details
2 suppliers