Pasternack RF Amplifiers PE1522

Description
15 dBm P1dB, 4 GHz to 8 GHz, Gai
Request a Quote Datasheet
Description
15 dBm P1dB, 4 GHz to 8 GHz, Gai
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE1522-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE1522-ND
RF Amplifiers 6099-PE1522-ND
15 dBm P1dB, 4 GHz to 8 GHz, Gai

15 dBm P1dB, 4 GHz to 8 GHz, Gai

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE1522-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 8000 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
0.1 -7 GHz InGaP Cascadable Amplifier - SKY65013-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 7000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
4 suppliers