Pasternack RF Amplifiers PE1520

Description
15 dBm P1dB, 2 GHz to 4 GHz, Gai
Request a Quote Datasheet
Description
15 dBm P1dB, 2 GHz to 4 GHz, Gai
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE1520-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE1520-ND
RF Amplifiers 6099-PE1520-ND
15 dBm P1dB, 2 GHz to 4 GHz, Gai

15 dBm P1dB, 2 GHz to 4 GHz, Gai

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE1520 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PE1520
RF and Wireless - RF Amplifiers PE1520
15 dBm P1dB, 2 GHz to 4 GHz, Gai

15 dBm P1dB, 2 GHz to 4 GHz, Gai

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE1520-ND PE1520
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 4000 MHz 2000 to 4000 MHz
Minimum Gain 25 dB ? to 25 dB
Maximum Gain 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-30-1000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - BGA711L7E6327XTSA1 - 101888-BGA711L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1900 to 2100 MHz
Minimum Gain 17 dB
View Details
3 suppliers