Pasternack RF Amplifiers PE1514

Description
10 dBm P1dB, 10 MHz to 3 GHz, Ga
Request a Quote Datasheet
Description
10 dBm P1dB, 10 MHz to 3 GHz, Ga
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE1514-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE1514-ND
RF Amplifiers 6099-PE1514-ND
10 dBm P1dB, 10 MHz to 3 GHz, Ga

10 dBm P1dB, 10 MHz to 3 GHz, Ga

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE1514-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 3000 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier - APM-7098SM - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
MB/HB/UHB MIMO Diversity Receive Module - SKY13727-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; BGA, 22-lead
View Details
Specs
Applications RF Microwave
View Details