Pasternack Attenuators PE-W22AT5002

Description
WR-22 WAVEGUIDE DIRECT READ ATTE
Request a Quote Datasheet
Description
WR-22 WAVEGUIDE DIRECT READ ATTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6392-PE-W22AT5002-ND - DigiKey
Thief River Falls, MN, United States
WR-22 WAVEGUIDE DIRECT READ ATTE

WR-22 WAVEGUIDE DIRECT READ ATTE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6392-PE-W22AT5002-ND
Product Name Attenuators
Attenuation 0.0 to 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-4000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 2 GHz
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-3+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 2.9 dB
View Details