Pasternack RF Directional Coupler PE-W15CP001-10

Description
WR-15 Waveguide 10 dB Broadwall
Request a Quote Datasheet
Description
WR-15 Waveguide 10 dB Broadwall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE-W15CP001-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE-W15CP001-10-ND
RF Directional Coupler 6099-PE-W15CP001-10-ND
WR-15 Waveguide 10 dB Broadwall

WR-15 Waveguide 10 dB Broadwall

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE-W15CP001-10-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7500.00 to 16000.00 MHz
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Couplers 106067010 - 106067010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 67000.00 MHz
Power 20.00 watts
View Details
90 Degree Hybrid Couplers - NHC9-1000-4000-30-S - kTB Solutions
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.60 dB
View Details