Pasternack RF Directional Coupler PE-W12CP003A-10

Description
WR-12 Waveguide 10 dB Broadwall
Request a Quote Datasheet
Description
WR-12 Waveguide 10 dB Broadwall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE-W12CP003A-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE-W12CP003A-10-ND
RF Directional Coupler 6099-PE-W12CP003A-10-ND
WR-12 Waveguide 10 dB Broadwall

WR-12 Waveguide 10 dB Broadwall

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE-W12CP003A-10-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6-3.8G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3750.00 to 3800.00 MHz
View Details
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Directional Couplers 102020030 - 102020030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 20000.00 MHz
Power 20.00 watts
View Details
90 Degree Hybrid Couplers - NHC9-26000-40000-30-K - kTB Solutions
Specs
Frequency Range 26000.00 to 40000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details