Fairview Microwave Inc. RF Directional Coupler MC0626-20

Description
COUPLER 6-26.5 GHZ 10 W 2.92MM
Request a Quote Datasheet
Description
COUPLER 6-26.5 GHZ 10 W 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-MC0626-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-MC0626-20-ND
RF Directional Coupler 5328-MC0626-20-ND
COUPLER 6-26.5 GHZ 10 W 2.92MM

COUPLER 6-26.5 GHZ 10 W 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-MC0626-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
RF Terminators - 413364-2 - TE Connectivity
Specs
Package Type Plugin
Impedance 50 ohms
View Details
Dual Directional and Multi-Channel Couplers - WMHPC30-0510-NMFS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 1000.00 MHz
View Details