L-com, Inc. RF Antennas LCSMA1007

Description
2400 - 2500 MHZ 2.3 DBI, STAMPED
Request a Quote Datasheet
Description
2400 - 2500 MHZ 2.3 DBI, STAMPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCSMA1007-ND - DigiKey
Thief River Falls, MN, United States
2400 - 2500 MHZ 2.3 DBI, STAMPED

2400 - 2500 MHZ 2.3 DBI, STAMPED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCSMA1007-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 2.3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
5G 8dBi Rubber Duck Paddle Antenna with SMA Male Movable Connector - ET-5G8OPA-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 400.0 to 6000.0 MHz
Gain 8 dB
View Details
Sleeve Dipole Antennas - SDA-1750 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details