L-com, Inc. Coaxial Cables (RF) LCCA31405-FT0.5

Description
"COAX CABLE SMC TO SMC 6"""
Request a Quote Datasheet
Description
"COAX CABLE SMC TO SMC 6"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5073-LCCA31405-FT0.5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5073-LCCA31405-FT0.5-ND
Coaxial Cables (RF) 5073-LCCA31405-FT0.5-ND
"COAX CABLE SMC TO SMC 6"""

"COAX CABLE SMC TO SMC 6"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-LCCA31405-FT0.5-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-5200-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers