L-com, Inc. Coaxial Cables (RF) LCCA30370-FT1.5

Description
"COAX CBL SMA TO SMA 18"""
Request a Quote Datasheet
Description
"COAX CBL SMA TO SMA 18"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5073-LCCA30370-FT1.5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5073-LCCA30370-FT1.5-ND
Coaxial Cables (RF) 5073-LCCA30370-FT1.5-ND
"COAX CBL SMA TO SMA 18"""

"COAX CBL SMA TO SMA 18"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-LCCA30370-FT1.5-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-150/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1407619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details