L-com, Inc. Attenuators LCAT7468-15

Description
15DB 50OHM FIXED ATTENUATOR N PL
Request a Quote Datasheet
Description
15DB 50OHM FIXED ATTENUATOR N PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT7468-15-ND - DigiKey
Thief River Falls, MN, United States
15DB 50OHM FIXED ATTENUATOR N PL

15DB 50OHM FIXED ATTENUATOR N PL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT7468-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN04-00110CH, Passive GaAs MMIC Attenuator Family - ATN04-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Jitter Attenuators - SI5325B-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.8080 GHz
Package Type QFN36
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details