L-com, Inc. Attenuators LCAT7467-4

Description
4DB 50OHM FIXED ATTENUATOR SMA P
Request a Quote Datasheet
Description
4DB 50OHM FIXED ATTENUATOR SMA P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT7467-4-ND - DigiKey
Thief River Falls, MN, United States
4DB 50OHM FIXED ATTENUATOR SMA P

4DB 50OHM FIXED ATTENUATOR SMA P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT7467-4-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details