L-com, Inc. Attenuators LCAT1001-20

Description
DC-3GHZ 2W RF FIXED ATTENUATOR 2
Request a Quote Datasheet
Description
DC-3GHZ 2W RF FIXED ATTENUATOR 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT1001-20-ND - DigiKey
Thief River Falls, MN, United States
DC-3GHZ 2W RF FIXED ATTENUATOR 2

DC-3GHZ 2W RF FIXED ATTENUATOR 2

Buy Now Datasheet
RF and Wireless - Attenuators - LCAT1001-20 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
LCAT1001-20
RF and Wireless - Attenuators LCAT1001-20
DC-3GHZ 2W RF FIXED ATTENUATOR 2

DC-3GHZ 2W RF FIXED ATTENUATOR 2

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 5073-LCAT1001-20-ND LCAT1001-20
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details