L-com, Inc. Attenuators LCAT1000-18

Description
18 DB FIXED ATTENUATOR SMA MALE
Request a Quote Datasheet
Description
18 DB FIXED ATTENUATOR SMA MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT1000-18-ND - DigiKey
Thief River Falls, MN, United States
18 DB FIXED ATTENUATOR SMA MALE

18 DB FIXED ATTENUATOR SMA MALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT1000-18-ND
Product Name Attenuators
Attenuation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 8 GHz
View Details